L-com, Inc. Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 0.3m CABLK90UA-UB-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Up Angle B Male connectors Application Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage Printer Interface
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Up Angle B Male connectors Application Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage Printer Interface

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 0.3m - CABLK90UA-UB-03M - L-com, Inc.
North Andover, MA, United States
Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 0.3m
CABLK90UA-UB-03M
Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 0.3m CABLK90UA-UB-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Up Angle B Male connectors Application Data Acquisition PC Peripheral Interconnects Test and Measurement Portable Data Storage Printer Interface

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Up Angle A Male to Up Angle B Male connectors

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
  • Portable Data Storage
  • Printer Interface
Supplier's Site
Ca Usb 90Up A/90Up B Blk .3M L-Com - 65X6786 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Up A/90Up B Blk .3M L-Com
65X6786
Ca Usb 90Up A/90Up B Blk .3M L-Com 65X6786
CA USB 90UP A/90UP B BLK .3M

CA USB 90UP A/90UP B BLK .3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90UA-UB-03M 65X6786
Product Name Right Angle USB cable, Up Angle A Male/ Up Angle B Male Black, 0.3m Ca Usb 90Up A/90Up B Blk .3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details