L-com, Inc. Right Angle USB cable, Up Angle A Male/ Straight B Male Black, 3.0m CABLK90UA-B-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Up Angle A Male to Straight B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Up Angle A Male to Straight B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB cable, Up Angle A Male/ Straight B Male Black, 3.0m - CABLK90UA-B-3M - L-com, Inc.
North Andover, MA, United States
Right Angle USB cable, Up Angle A Male/ Straight B Male Black, 3.0m
CABLK90UA-B-3M
Right Angle USB cable, Up Angle A Male/ Straight B Male Black, 3.0m CABLK90UA-B-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Up Angle A Male to Straight B Male connectors Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Up Angle A Male to Straight B Male connectors

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Up A/str B Blk 3M L-Com - 65X6784 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Up A/str B Blk 3M L-Com
65X6784
Ca Usb 90Up A/str B Blk 3M L-Com 65X6784
CA USB 90UP A/STR B BLK 3M

CA USB 90UP A/STR B BLK 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90UA-B-3M 65X6784
Product Name Right Angle USB cable, Up Angle A Male/ Straight B Male Black, 3.0m Ca Usb 90Up A/str B Blk 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details