L-com, Inc. Right Angle USB Cable, Right Angle A Male/Left Angle B Male Black, 0.5m CABLK90RA-LB-05M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Left Angle USB B Male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Left Angle USB B Male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Right Angle A Male/Left Angle B Male Black, 0.5m - CABLK90RA-LB-05M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Right Angle A Male/Left Angle B Male Black, 0.5m
CABLK90RA-LB-05M
Right Angle USB Cable, Right Angle A Male/Left Angle B Male Black, 0.5m CABLK90RA-LB-05M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Left Angle USB B Male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Right Angle USB A Male to Left Angle USB B Male connectors

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Ra A/90La B Blk 0.5M L-Com - 65X6769 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Ra A/90La B Blk 0.5M L-Com
65X6769
Ca Usb 90Ra A/90La B Blk 0.5M L-Com 65X6769
CA USB 90RA A/90LA B BLK 0.5M

CA USB 90RA A/90LA B BLK 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90RA-LB-05M 65X6769
Product Name Right Angle USB Cable, Right Angle A Male/Left Angle B Male Black, 0.5m Ca Usb 90Ra A/90La B Blk 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details