L-com, Inc. Right Angle USB Cable, Right Angle A Male/Straight B Male Black, 2.0m CABLK90RA-B-2M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Right Angle USB A Male to Straight USB B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Right Angle USB A Male to Straight USB B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Right Angle A Male/Straight B Male Black, 2.0m - CABLK90RA-B-2M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Right Angle A Male/Straight B Male Black, 2.0m
CABLK90RA-B-2M
Right Angle USB Cable, Right Angle A Male/Straight B Male Black, 2.0m CABLK90RA-B-2M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Right Angle USB A Male to Straight USB B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Right Angle USB A Male to Straight USB B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb 90Ra A/str B Blk 2M L-Com - 65X6765 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Ra A/str B Blk 2M L-Com
65X6765
Ca Usb 90Ra A/str B Blk 2M L-Com 65X6765
CA USB 90RA A/STR B BLK 2M

CA USB 90RA A/STR B BLK 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90RA-B-2M 65X6765
Product Name Right Angle USB Cable, Right Angle A Male/Straight B Male Black, 2.0m Ca Usb 90Ra A/str B Blk 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 1828835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 39.37 ft (120 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details