L-com, Inc. Right Angle USB Cable, Left Angle A Male/Right Angle B Male Black, 0.5m CABLK90LA-RB-05M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Left Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Left Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Left Angle A Male/Right Angle B Male Black, 0.5m - CABLK90LA-RB-05M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Left Angle A Male/Right Angle B Male Black, 0.5m
CABLK90LA-RB-05M
Right Angle USB Cable, Left Angle A Male/Right Angle B Male Black, 0.5m CABLK90LA-RB-05M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Left Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Left Angle A Male to Right Angle B Male connectors
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90La A/90Ra B Blk 0.5M L-Com - 65X6757 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90La A/90Ra B Blk 0.5M L-Com
65X6757
Ca Usb 90La A/90Ra B Blk 0.5M L-Com 65X6757
CA USB 90LA A/90RA B BLK 0.5M

CA USB 90LA A/90RA B BLK 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90LA-RB-05M 65X6757
Product Name Right Angle USB Cable, Left Angle A Male/Right Angle B Male Black, 0.5m Ca Usb 90La A/90Ra B Blk 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22605F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details