L-com, Inc. Right Angle USB Cable, Left Angle A Male/Left Angle B Male Black, 0.3m CABLK90LA-LB-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Left Angle A Male to Left Angle B Male connectors Solves difficult connection problems in tight places Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Left Angle A Male to Left Angle B Male connectors Solves difficult connection problems in tight places Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Left Angle A Male/Left Angle B Male Black, 0.3m - CABLK90LA-LB-03M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Left Angle A Male/Left Angle B Male Black, 0.3m
CABLK90LA-LB-03M
Right Angle USB Cable, Left Angle A Male/Left Angle B Male Black, 0.3m CABLK90LA-LB-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Left Angle A Male to Left Angle B Male connectors Solves difficult connection problems in tight places Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Left Angle A Male to Left Angle B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb 90La A/90La B Blk 0.3M L-Com - 65X6750 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90La A/90La B Blk 0.3M L-Com
65X6750
Ca Usb 90La A/90La B Blk 0.3M L-Com 65X6750
CA USB 90LA A/90LA B BLK 0.3M

CA USB 90LA A/90LA B BLK 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90LA-LB-03M 65X6750
Product Name Right Angle USB Cable, Left Angle A Male/Left Angle B Male Black, 0.3m Ca Usb 90La A/90La B Blk 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 1116752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.89 ft (21 dm)
View Details