L-com, Inc. Right Angle USB Cable, Left Angle A Male/Straight B Male Black, 0.3m CABLK90LA-B-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Left Angle A Male to Straight B Male connectors Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Left Angle A Male to Straight B Male connectors Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Left Angle A Male/Straight B Male Black, 0.3m - CABLK90LA-B-03M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Left Angle A Male/Straight B Male Black, 0.3m
CABLK90LA-B-03M
Right Angle USB Cable, Left Angle A Male/Straight B Male Black, 0.3m CABLK90LA-B-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Left Angle A Male to Straight B Male connectors Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Left Angle A Male to Straight B Male connectors

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Ca Usb 90La A/str B Blk 0.3M L-Com - 65X6744 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90La A/str B Blk 0.3M L-Com
65X6744
Ca Usb 90La A/str B Blk 0.3M L-Com 65X6744
CA USB 90LA A/STR B BLK 0.3M

CA USB 90LA A/STR B BLK 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90LA-B-03M 65X6744
Product Name Right Angle USB Cable, Left Angle A Male/Straight B Male Black, 0.3m Ca Usb 90La A/str B Blk 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1863205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details