L-com, Inc. Right Angle USB Cable, Down Angle A Male/ Straight B Male Black, 2.0m CABLK90DA-B-2M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Down Angle A Male to Straight B Male connectors Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Down Angle A Male to Straight B Male connectors Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Down Angle A Male/ Straight B Male Black, 2.0m - CABLK90DA-B-2M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Down Angle A Male/ Straight B Male Black, 2.0m
CABLK90DA-B-2M
Right Angle USB Cable, Down Angle A Male/ Straight B Male Black, 2.0m CABLK90DA-B-2M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Down Angle A Male to Straight B Male connectors Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Down Angle A Male to Straight B Male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Printer Interface
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Ca Usb 90Da A/str B Blk 2M L-Com - 65X6735 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Da A/str B Blk 2M L-Com
65X6735
Ca Usb 90Da A/str B Blk 2M L-Com 65X6735
CA USB 90DA A/STR B BLK 2M

CA USB 90DA A/STR B BLK 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CABLK90DA-B-2M 65X6735
Product Name Right Angle USB Cable, Down Angle A Male/ Straight B Male Black, 2.0m Ca Usb 90Da A/str B Blk 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details