L-com, Inc. Right Angle USB Cable, Straight A Male / Right Angle B Male Black, 1.0m CAABLK-90RB-1M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Right Angle B Male connectors Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Right Angle B Male connectors Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Straight A Male / Right Angle B Male Black, 1.0m - CAABLK-90RB-1M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Straight A Male / Right Angle B Male Black, 1.0m
CAABLK-90RB-1M
Right Angle USB Cable, Straight A Male / Right Angle B Male Black, 1.0m CAABLK-90RB-1M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Right Angle B Male connectors Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Straight A Male to Right Angle B Male connectors
  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb Str A/90Ra B Blk 1M L-Com - 65X6722 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Ra B Blk 1M L-Com
65X6722
Ca Usb Str A/90Ra B Blk 1M L-Com 65X6722
CA USB STR A/90RA B BLK 1M

CA USB STR A/90RA B BLK 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAABLK-90RB-1M 65X6722
Product Name Right Angle USB Cable, Straight A Male / Right Angle B Male Black, 1.0m Ca Usb Str A/90Ra B Blk 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details