L-com, Inc. Right Angle USB Cable, Straight A Male / Left Angle B Male Black, 0.3m CAABLK-90LB-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places Straight A Male to Left Angle B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places Straight A Male to Left Angle B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Straight A Male / Left Angle B Male Black, 0.3m - CAABLK-90LB-03M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Straight A Male / Left Angle B Male Black, 0.3m
CAABLK-90LB-03M
Right Angle USB Cable, Straight A Male / Left Angle B Male Black, 0.3m CAABLK-90LB-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Solves difficult connection problems in tight places Straight A Male to Left Angle B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 24 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 1, 2, 3, & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Solves difficult connection problems in tight places
  • Straight A Male to Left Angle B Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Cable Assemblies - USB Cables - CAABLK-90LB-03M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
CAABLK-90LB-03M
Cable Assemblies - USB Cables CAABLK-90LB-03M
CA USB STR A/90LB B BLK 0.3M

CA USB STR A/90LB B BLK 0.3M

Supplier's Site
Ca Usb Str A/90Lb B Blk 0.3M L-Com - 65X6714 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lb B Blk 0.3M L-Com
65X6714
Ca Usb Str A/90Lb B Blk 0.3M L-Com 65X6714
CA USB STR A/90LB B BLK 0.3M

CA USB STR A/90LB B BLK 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CAABLK-90LB-03M CAABLK-90LB-03M 65X6714
Product Name Right Angle USB Cable, Straight A Male / Left Angle B Male Black, 0.3m Cable Assemblies - USB Cables Ca Usb Str A/90Lb B Blk 0.3M L-Com
Product Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details