L-com, Inc. Angled USB cable, Straight A Male/ Up Angle Micro B Male, 2.0m CAA-90UMICB-2M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle micro B Male connectors Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle micro B Male connectors Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 2.0m - CAA-90UMICB-2M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 2.0m
CAA-90UMICB-2M
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 2.0m CAA-90UMICB-2M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle micro B Male connectors Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Up Angle micro B Male connectors
  • Solves difficult connection problems in tight places
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • PDA's
  • Cell phones
Supplier's Site
Ca Usb Str A/90Up Micb 2M L-Com - 06W2215 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Up Micb 2M L-Com
06W2215
Ca Usb Str A/90Up Micb 2M L-Com 06W2215
CA USB STR A/90UP MICB 2M

CA USB STR A/90UP MICB 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90UMICB-2M 06W2215
Product Name Angled USB cable, Straight A Male/ Up Angle Micro B Male, 2.0m Ca Usb Str A/90Up Micb 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details