L-com, Inc. Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.75m CAA-90UMICB-075M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Up Angle micro B Male connectors Application Cell phones PDA's
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Up Angle micro B Male connectors Application Cell phones PDA's

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.75m - CAA-90UMICB-075M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.75m
CAA-90UMICB-075M
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.75m CAA-90UMICB-075M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Up Angle micro B Male connectors Application Cell phones PDA's

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Straight A Male to Up Angle micro B Male connectors

Application

  • Cell phones
  • PDA's
Supplier's Site
Ca Usb Str A/90Up Micb 0.75M L-Com - 06W2213 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Up Micb 0.75M L-Com
06W2213
Ca Usb Str A/90Up Micb 0.75M L-Com 06W2213
CA USB STR A/90UP MICB 0.75M

CA USB STR A/90UP MICB 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90UMICB-075M 06W2213
Product Name Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.75m Ca Usb Str A/90Up Micb 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details