L-com, Inc. Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.3m CAA-90UMICB-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle micro B Male connectors Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle micro B Male connectors Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.3m - CAA-90UMICB-03M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.3m
CAA-90UMICB-03M
Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.3m CAA-90UMICB-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle micro B Male connectors Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Up Angle micro B Male connectors
  • Solves difficult connection problems in tight places
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • PDA's
  • Cell phones
Supplier's Site
Ca Usb Str A/90Up Micb 0.3M L-Com - 06W2211 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Up Micb 0.3M L-Com
06W2211
Ca Usb Str A/90Up Micb 0.3M L-Com 06W2211
CA USB STR A/90UP MICB 0.3M

CA USB STR A/90UP MICB 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90UMICB-03M 06W2211
Product Name Angled USB cable, Straight A Male/ Up Angle Micro B Male, 0.3m Ca Usb Str A/90Up Micb 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details