L-com, Inc. Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 5.0m CAA-90UMB5-5M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Up Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Up Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 5.0m - CAA-90UMB5-5M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 5.0m
CAA-90UMB5-5M
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 5.0m CAA-90UMB5-5M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Up Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • Straight A Male to Up Angle mini B5 Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • MP3 Players
  • GPS Peripherals
Supplier's Site
Ca Usb Str A/90Up Mb5 5M L-Com - 06W2210 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Up Mb5 5M L-Com
06W2210
Ca Usb Str A/90Up Mb5 5M L-Com 06W2210
CA USB STR A/90UP MB5 5M

CA USB STR A/90UP MB5 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90UMB5-5M 06W2210
Product Name Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 5.0m Ca Usb Str A/90Up Mb5 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length - 3021106-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers