L-com, Inc. Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 1.0m CAA-90UMB5-1M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 1.0m - CAA-90UMB5-1M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 1.0m
CAA-90UMB5-1M
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 1.0m CAA-90UMB5-1M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Up Angle mini B5 Male connectors
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • MP3 Players
  • GPS Peripherals
Supplier's Site
Ca Usb Str A/90Up Mb5 1M L-Com - 06W2207 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Up Mb5 1M L-Com
06W2207
Ca Usb Str A/90Up Mb5 1M L-Com 06W2207
CA USB STR A/90UP MB5 1M

CA USB STR A/90UP MB5 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90UMB5-1M 06W2207
Product Name Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 1.0m Ca Usb Str A/90Up Mb5 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/615-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers