L-com, Inc. Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 0.5m CAA-90UMB5-05M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle mini B5 Male connectors Application MP3 Players GPS Peripherals
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle mini B5 Male connectors Application MP3 Players GPS Peripherals

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 0.5m - CAA-90UMB5-05M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 0.5m
CAA-90UMB5-05M
Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 0.5m CAA-90UMB5-05M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Up Angle mini B5 Male connectors Application MP3 Players GPS Peripherals

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Up Angle mini B5 Male connectors

Application

  • MP3 Players
  • GPS Peripherals
Supplier's Site
Ca Usb Str A/90Up Mb5 0.5M L-Com - 06W2205 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Up Mb5 0.5M L-Com
06W2205
Ca Usb Str A/90Up Mb5 0.5M L-Com 06W2205
CA USB STR A/90UP MB5 0.5M

CA USB STR A/90UP MB5 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90UMB5-05M 06W2205
Product Name Angled USB Cable, Straight A Male/Up Angle Mini B5 Male, 0.5m Ca Usb Str A/90Up Mb5 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details