L-com, Inc. Angled USB cable, Straight A Male/ Angled Micro B Male, 2.0m CAA-90RMICB-2M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Right Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application Cell phones PDA's
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Right Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application Cell phones PDA's

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Angled Micro B Male, 2.0m - CAA-90RMICB-2M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Angled Micro B Male, 2.0m
CAA-90RMICB-2M
Angled USB cable, Straight A Male/ Angled Micro B Male, 2.0m CAA-90RMICB-2M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Right Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application Cell phones PDA's

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • Straight A Male to Right Angle micro B Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • Cell phones
  • PDA's
Supplier's Site
Ca Usb Str A/90Rt Micb 2M L-Com - 06W2201 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Rt Micb 2M L-Com
06W2201
Ca Usb Str A/90Rt Micb 2M L-Com 06W2201
CA USB STR A/90RT MICB 2M

CA USB STR A/90RT MICB 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90RMICB-2M 06W2201
Product Name Angled USB cable, Straight A Male/ Angled Micro B Male, 2.0m Ca Usb Str A/90Rt Micb 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details