L-com, Inc. Angled USB cable, Straight A Male/ Angled Mini B5 Male, 3.0m CAA-90RMB5-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Right Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application MP3 Players GPS Peripherals
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Right Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application MP3 Players GPS Peripherals

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 3.0m - CAA-90RMB5-3M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 3.0m
CAA-90RMB5-3M
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 3.0m CAA-90RMB5-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Right Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application MP3 Players GPS Peripherals

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Straight A Male to Right Angle mini B5 Male connectors
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • MP3 Players
  • GPS Peripherals
Supplier's Site
Ca Usb Str A/90Rt Mb5 3M L-Com - 06W2195 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Rt Mb5 3M L-Com
06W2195
Ca Usb Str A/90Rt Mb5 3M L-Com 06W2195
CA USB STR A/90RT MB5 3M

CA USB STR A/90RT MB5 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90RMB5-3M 06W2195
Product Name Angled USB cable, Straight A Male/ Angled Mini B5 Male, 3.0m Ca Usb Str A/90Rt Mb5 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-1.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details