L-com, Inc. Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.75m CAA-90RMB5-075M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Right Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Right Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.75m - CAA-90RMB5-075M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.75m
CAA-90RMB5-075M
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.75m CAA-90RMB5-075M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places Straight A Male to Right Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • Straight A Male to Right Angle mini B5 Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • MP3 Players
  • GPS Peripherals
Supplier's Site
Ca Usb Str A/90Rt Mb5 0.75M L-Com - 06W2192 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Rt Mb5 0.75M L-Com
06W2192
Ca Usb Str A/90Rt Mb5 0.75M L-Com 06W2192
CA USB STR A/90RT MB5 0.75M

CA USB STR A/90RT MB5 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90RMB5-075M 06W2192
Product Name Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.75m Ca Usb Str A/90Rt Mb5 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details