L-com, Inc. Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.3m CAA-90RMB5-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Right Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application GPS Peripherals MP3 Players
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Right Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application GPS Peripherals MP3 Players

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.3m - CAA-90RMB5-03M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.3m
CAA-90RMB5-03M
Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.3m CAA-90RMB5-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Right Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application GPS Peripherals MP3 Players

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Straight A Male to Right Angle mini B5 Male connectors
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • GPS Peripherals
  • MP3 Players
Supplier's Site
Ca Usb Str A/90Rt Mb5 0.3M L-Com - 06W2190 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Rt Mb5 0.3M L-Com
06W2190
Ca Usb Str A/90Rt Mb5 0.3M L-Com 06W2190
CA USB STR A/90RT MB5 0.3M

CA USB STR A/90RT MB5 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90RMB5-03M 06W2190
Product Name Angled USB cable, Straight A Male/ Angled Mini B5 Male, 0.3m Ca Usb Str A/90Rt Mb5 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details