L-com, Inc. Angled USB cable, Straight A Male/ Left Angle Micro B Male, 5.0m CAA-90LMICB-5M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Left Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Left Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 5.0m - CAA-90LMICB-5M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 5.0m
CAA-90LMICB-5M
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 5.0m CAA-90LMICB-5M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Left Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application PDA's Cell phones

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Straight A Male to Left Angle micro B Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • PDA's
  • Cell phones
Supplier's Site
Ca Usb Str A/90Lt Micb 5M L-Com - 06W2189 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lt Micb 5M L-Com
06W2189
Ca Usb Str A/90Lt Micb 5M L-Com 06W2189
CA USB STR A/90LT MICB 5M

CA USB STR A/90LT MICB 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90LMICB-5M 06W2189
Product Name Angled USB cable, Straight A Male/ Left Angle Micro B Male, 5.0m Ca Usb Str A/90Lt Micb 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1861572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable; USB
Cable Length 0.8333 ft (2.54 dm)
View Details