L-com, Inc. Angled USB cable, Straight A Male/ Left Angle Micro B Male, 3.0m CAA-90LMICB-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle micro B Male connectors Application Cell phones PDA's
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle micro B Male connectors Application Cell phones PDA's

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 3.0m - CAA-90LMICB-3M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 3.0m
CAA-90LMICB-3M
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 3.0m CAA-90LMICB-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle micro B Male connectors Application Cell phones PDA's

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Left Angle micro B Male connectors

Application

  • Cell phones
  • PDA's
Supplier's Site
Ca Usb Str A/90Lt Micb 3M L-Com - 06W2188 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lt Micb 3M L-Com
06W2188
Ca Usb Str A/90Lt Micb 3M L-Com 06W2188
CA USB STR A/90LT MICB 3M

CA USB STR A/90LT MICB 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90LMICB-3M 06W2188
Product Name Angled USB cable, Straight A Male/ Left Angle Micro B Male, 3.0m Ca Usb Str A/90Lt Micb 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details