L-com, Inc. Angled USB cable, Straight A Male/ Left Angle Micro B Male, 0.75m CAA-90LMICB-075M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Left Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application Cell phones PDA's
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Left Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application Cell phones PDA's

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 0.75m - CAA-90LMICB-075M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 0.75m
CAA-90LMICB-075M
Angled USB cable, Straight A Male/ Left Angle Micro B Male, 0.75m CAA-90LMICB-075M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Left Angle micro B Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application Cell phones PDA's

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Straight A Male to Left Angle micro B Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • Cell phones
  • PDA's
Supplier's Site
Ca Usb Str A/90Lt Micb 075M L-Com - 06W2185 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lt Micb 075M L-Com
06W2185
Ca Usb Str A/90Lt Micb 075M L-Com 06W2185
CA USB STR A/90LT MICB 075M

CA USB STR A/90LT MICB 075M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90LMICB-075M 06W2185
Product Name Angled USB cable, Straight A Male/ Left Angle Micro B Male, 0.75m Ca Usb Str A/90Lt Micb 075M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers