L-com, Inc. Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 3.0m CAA-90LMB5-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 3.0m - CAA-90LMB5-3M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 3.0m
CAA-90LMB5-3M
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 3.0m CAA-90LMB5-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Straight A Male to Left Angle mini B5 Male connectors
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • GPS Peripherals
  • MP3 Players
Supplier's Site
Ca Usb Str A/90Lt Mb5 3M L-Com - 06W2181 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lt Mb5 3M L-Com
06W2181
Ca Usb Str A/90Lt Mb5 3M L-Com 06W2181
CA USB STR A/90LT MB5 3M

CA USB STR A/90LT MB5 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90LMB5-3M 06W2181
Product Name Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 3.0m Ca Usb Str A/90Lt Mb5 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details