L-com, Inc. Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 0.3m CAA-90LMB5-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 0.3m - CAA-90LMB5-03M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 0.3m
CAA-90LMB5-03M
Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 0.3m CAA-90LMB5-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle mini B5 Male connectors USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Solves difficult connection problems in tight places Application GPS Peripherals MP3 Players

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Left Angle mini B5 Male connectors
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • Solves difficult connection problems in tight places

Application

  • GPS Peripherals
  • MP3 Players
Supplier's Site
Ca Usb Str A/90Lt Mb5 0.3M Rohs Compliant L-Com - 06W2176 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lt Mb5 0.3M Rohs Compliant L-Com
06W2176
Ca Usb Str A/90Lt Mb5 0.3M Rohs Compliant L-Com 06W2176
CA USB STR A/90LT MB5 0.3M ROHS COMPLIANT: YES

CA USB STR A/90LT MB5 0.3M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90LMB5-03M 06W2176
Product Name Angled USB Cable, Straight A Male/ Left Angle Mini B5 Male, 0.3m Ca Usb Str A/90Lt Mb5 0.3M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details