L-com, Inc. Right Angle USB Cable, Straight A Male / Left Angle B Male, 0.75m CAA-90LB-075M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle B Male connectors Solves difficult connection problems in tight places Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle B Male connectors Solves difficult connection problems in tight places Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Straight A Male / Left Angle B Male, 0.75m - CAA-90LB-075M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Straight A Male / Left Angle B Male, 0.75m
CAA-90LB-075M
Right Angle USB Cable, Straight A Male / Left Angle B Male, 0.75m CAA-90LB-075M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Straight A Male to Left Angle B Male connectors Solves difficult connection problems in tight places Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Left Angle B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb Str A/90Lt B Dx .75M L-Com - 63W5812 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Lt B Dx .75M L-Com
63W5812
Ca Usb Str A/90Lt B Dx .75M L-Com 63W5812
CA USB STR A/90LT B DX .75M

CA USB STR A/90LT B DX .75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90LB-075M 63W5812
Product Name Right Angle USB Cable, Straight A Male / Left Angle B Male, 0.75m Ca Usb Str A/90Lt B Dx .75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Thunderbolt Cables - 1863181 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details