L-com, Inc. Angled USB cable, Straight A Male/ Down Angle Micro B Male, 5.0m CAA-90DMICB-5M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Application Cell phones PDA's
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Application Cell phones PDA's

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 5.0m - CAA-90DMICB-5M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 5.0m
CAA-90DMICB-5M
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 5.0m CAA-90DMICB-5M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Application Cell phones PDA's

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Down Angle Micro B Male Connectors

Application

  • Cell phones
  • PDA's
Supplier's Site
Ca Usb Str A/90Dn Micb 5M L-Com - 06W2175 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Micb 5M L-Com
06W2175
Ca Usb Str A/90Dn Micb 5M L-Com 06W2175
CA USB STR A/90DN MICB 5M

CA USB STR A/90DN MICB 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMICB-5M 06W2175
Product Name Angled USB cable, Straight A Male/ Down Angle Micro B Male, 5.0m Ca Usb Str A/90Dn Micb 5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details