L-com, Inc. Angled USB cable, Straight A Male/ Down Angle Micro B Male, 3.0m CAA-90DMICB-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Solves difficult connection problems in tight places Application PDA's Cell phones
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Solves difficult connection problems in tight places Application PDA's Cell phones

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 3.0m - CAA-90DMICB-3M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 3.0m
CAA-90DMICB-3M
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 3.0m CAA-90DMICB-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Solves difficult connection problems in tight places Application PDA's Cell phones

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Down Angle Micro B Male Connectors
  • Solves difficult connection problems in tight places

Application

  • PDA's
  • Cell phones
Supplier's Site
Ca Usb Str A/90Dn Micb 3M L-Com - 06W2174 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Micb 3M L-Com
06W2174
Ca Usb Str A/90Dn Micb 3M L-Com 06W2174
CA USB STR A/90DN MICB 3M

CA USB STR A/90DN MICB 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMICB-3M 06W2174
Product Name Angled USB cable, Straight A Male/ Down Angle Micro B Male, 3.0m Ca Usb Str A/90Dn Micb 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details