L-com, Inc. Angled USB cable, Straight A Male/ Down Angle Micro B Male, 1.0m CAA-90DMICB-1M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Down Angle Micro B Male Connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Cell phones PDA's
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Down Angle Micro B Male Connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Cell phones PDA's

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 1.0m - CAA-90DMICB-1M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 1.0m
CAA-90DMICB-1M
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 1.0m CAA-90DMICB-1M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Down Angle Micro B Male Connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Cell phones PDA's

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Straight A Male to Down Angle Micro B Male Connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • Cell phones
  • PDA's
Supplier's Site
Ca Usb Str A/90Dn Micb 1M L-Com - 06W2172 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Micb 1M L-Com
06W2172
Ca Usb Str A/90Dn Micb 1M L-Com 06W2172
CA USB STR A/90DN MICB 1M

CA USB STR A/90DN MICB 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMICB-1M 06W2172
Product Name Angled USB cable, Straight A Male/ Down Angle Micro B Male, 1.0m Ca Usb Str A/90Dn Micb 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details