L-com, Inc. Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.75m CAA-90DMICB-075M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Down Angle Micro B Male Connectors Application PDA's Cell phones
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Down Angle Micro B Male Connectors Application PDA's Cell phones

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.75m - CAA-90DMICB-075M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.75m
CAA-90DMICB-075M
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.75m CAA-90DMICB-075M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Straight A Male to Down Angle Micro B Male Connectors Application PDA's Cell phones

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Straight A Male to Down Angle Micro B Male Connectors

Application

  • PDA's
  • Cell phones
Supplier's Site
Ca Usb Str A/90Dn Micb 0.75M L-Com - 06W2171 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Micb 0.75M L-Com
06W2171
Ca Usb Str A/90Dn Micb 0.75M L-Com 06W2171
CA USB STR A/90DN MICB 0.75M

CA USB STR A/90DN MICB 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMICB-075M 06W2171
Product Name Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.75m Ca Usb Str A/90Dn Micb 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details