L-com, Inc. Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.3m CAA-90DMICB-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Application Cell phones PDA's
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Application Cell phones PDA's

Suppliers

Company
Product
Description
Supplier Links
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.3m - CAA-90DMICB-03M - L-com, Inc.
North Andover, MA, United States
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.3m
CAA-90DMICB-03M
Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.3m CAA-90DMICB-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Straight A Male to Down Angle Micro B Male Connectors Application Cell phones PDA's

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB 2.0 micro B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Straight A Male to Down Angle Micro B Male Connectors

Application

  • Cell phones
  • PDA's
Supplier's Site
Ca Usb Str A/90Dn Micb 0.3M L-Com - 06W2169 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Micb 0.3M L-Com
06W2169
Ca Usb Str A/90Dn Micb 0.3M L-Com 06W2169
CA USB STR A/90DN MICB 0.3M

CA USB STR A/90DN MICB 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMICB-03M 06W2169
Product Name Angled USB cable, Straight A Male/ Down Angle Micro B Male, 0.3m Ca Usb Str A/90Dn Micb 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
ZK2000-2162-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details