L-com, Inc. Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 3.0m CAA-90DMB5-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors Application GPS Peripherals MP3 Players
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors Application GPS Peripherals MP3 Players

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 3.0m - CAA-90DMB5-3M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 3.0m
CAA-90DMB5-3M
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 3.0m CAA-90DMB5-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors Application GPS Peripherals MP3 Players

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m
  • Solves difficult connection problems in tight places
  • Straight A Male to Down Angle mini B5 Male connectors

Application

  • GPS Peripherals
  • MP3 Players
Supplier's Site
Ca Usb Str A/90Dn Mb5 3M L-Com - 06W2167 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Mb5 3M L-Com
06W2167
Ca Usb Str A/90Dn Mb5 3M L-Com 06W2167
CA USB STR A/90DN MB5 3M

CA USB STR A/90DN MB5 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMB5-3M 06W2167
Product Name Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 3.0m Ca Usb Str A/90Dn Mb5 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-150 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 4.92 ft (15 dm)
View Details