L-com, Inc. Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.5m CAA-90DMB5-05M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application GPS Peripherals MP3 Players
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application GPS Peripherals MP3 Players

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.5m - CAA-90DMB5-05M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.5m
CAA-90DMB5-05M
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.5m CAA-90DMB5-05M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application GPS Peripherals MP3 Players

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Straight A Male to Down Angle mini B5 Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • GPS Peripherals
  • MP3 Players
Supplier's Site
Ca Usb Str A/90Dn Mb5 0.5M L-Com - 06W2163 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Mb5 0.5M L-Com
06W2163
Ca Usb Str A/90Dn Mb5 0.5M L-Com 06W2163
CA USB STR A/90DN MB5 0.5M

CA USB STR A/90DN MB5 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMB5-05M 06W2163
Product Name Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.5m Ca Usb Str A/90Dn Mb5 0.5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers