L-com, Inc. Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.3m CAA-90DMB5-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Suppliers

Company
Product
Description
Supplier Links
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.3m - CAA-90DMB5-03M - L-com, Inc.
North Andover, MA, United States
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.3m
CAA-90DMB5-03M
Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.3m CAA-90DMB5-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Straight A Male to Down Angle mini B5 Male connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m Application MP3 Players GPS Peripherals

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for USB mini B5 style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 28 AWG power leads and are finished in an attractive black color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • Straight A Male to Down Angle mini B5 Male connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB Revision 2.0 Compliant. Available in 7 lengths ranging from 0.3m to 5m

Application

  • MP3 Players
  • GPS Peripherals
Supplier's Site
Ca Usb Str A/90Dn Mb5 0.3M L-Com - 06W2162 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Str A/90Dn Mb5 0.3M L-Com
06W2162
Ca Usb Str A/90Dn Mb5 0.3M L-Com 06W2162
CA USB STR A/90DN MB5 0.3M

CA USB STR A/90DN MB5 0.3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CAA-90DMB5-03M 06W2162
Product Name Angled USB Cable, Straight A Male/Down Angle Mini B5 Male, 0.3m Ca Usb Str A/90Dn Mb5 0.3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/411-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers