L-com, Inc. Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 3.0m CA90UA-90RB-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 3.0m - CA90UA-90RB-3M - L-com, Inc.
North Andover, MA, United States
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 3.0m
CA90UA-90RB-3M
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 3.0m CA90UA-90RB-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Up Angle A Male to Right Angle B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Printer Interface
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Ca Usb 90Up A/90Rt B Dx 3M L-Com - 63W5954 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Up A/90Rt B Dx 3M L-Com
63W5954
Ca Usb 90Up A/90Rt B Dx 3M L-Com 63W5954
CA USB 90UP A/90RT B DX 3M

CA USB 90UP A/90RT B DX 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90UA-90RB-3M 63W5954
Product Name Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 3.0m Ca Usb 90Up A/90Rt B Dx 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 217893 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Standards / Certifications RoHS
View Details