L-com, Inc. Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 2.0m CA90UA-90RB-2M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 2.0m - CA90UA-90RB-2M - L-com, Inc.
North Andover, MA, United States
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 2.0m
CA90UA-90RB-2M
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 2.0m CA90UA-90RB-2M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Application Data Acquisition PC Peripheral Interconnects Portable Data Storage Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Up Angle A Male to Right Angle B Male connectors

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Up A/90Rt B Dx 2M L-Com - 63W5953 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Up A/90Rt B Dx 2M L-Com
63W5953
Ca Usb 90Up A/90Rt B Dx 2M L-Com 63W5953
CA USB 90UP A/90RT B DX 2M

CA USB 90UP A/90RT B DX 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90UA-90RB-2M 63W5953
Product Name Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 2.0m Ca Usb 90Up A/90Rt B Dx 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB - 10152943-Z0130YBLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Connector Type USB - Standard
Rated Temperature 5 to 40 C (41 to 104 F)
View Details