L-com, Inc. Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 0.3m CA90UA-90RB-03M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 0.3m - CA90UA-90RB-03M - L-com, Inc.
North Andover, MA, United States
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 0.3m
CA90UA-90RB-03M
Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 0.3m CA90UA-90RB-03M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Up Angle A Male to Right Angle B Male connectors Solves difficult connection problems in tight places Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Up Angle A Male to Right Angle B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb 90Up A/90Rt B Dx .3M L-Com - 63W5949 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Up A/90Rt B Dx .3M L-Com
63W5949
Ca Usb 90Up A/90Rt B Dx .3M L-Com 63W5949
CA USB 90UP A/90RT B DX .3M

CA USB 90UP A/90RT B DX .3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90UA-90RB-03M 63W5949
Product Name Right Angle USB cable, Up Angle A Male/ Right Angle B Male, 0.3m Ca Usb 90Up A/90Rt B Dx .3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details