L-com, Inc. Right Angle USB Cable, Right Angle A Male/Down Angle B Male, 4.0m CA90RA-DB-4M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Down Angle USB B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Down Angle USB B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Right Angle A Male/Down Angle B Male, 4.0m - CA90RA-DB-4M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Right Angle A Male/Down Angle B Male, 4.0m
CA90RA-DB-4M
Right Angle USB Cable, Right Angle A Male/Down Angle B Male, 4.0m CA90RA-DB-4M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Right Angle USB A Male to Down Angle USB B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Right Angle USB A Male to Down Angle USB B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
Supplier's Site
Ca Usb 90Rt A/90Dn B Dx 4M L-Com - 63W5907 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Rt A/90Dn B Dx 4M L-Com
63W5907
Ca Usb 90Rt A/90Dn B Dx 4M L-Com 63W5907
CA USB 90RT A/90DN B DX 4M

CA USB 90RT A/90DN B DX 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90RA-DB-4M 63W5907
Product Name Right Angle USB Cable, Right Angle A Male/Down Angle B Male, 4.0m Ca Usb 90Rt A/90Dn B Dx 4M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details