L-com, Inc. Right Angle USB Cable, Right Angle A Male/Straight B Male, 1.0m CA90RA-B-1M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Right Angle USB A Male to Straight USB B Male connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Right Angle USB A Male to Straight USB B Male connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Right Angle A Male/Straight B Male, 1.0m - CA90RA-B-1M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Right Angle A Male/Straight B Male, 1.0m
CA90RA-B-1M
Right Angle USB Cable, Right Angle A Male/Straight B Male, 1.0m CA90RA-B-1M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Right Angle USB A Male to Straight USB B Male connectors Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Right Angle USB A Male to Straight USB B Male connectors
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Rt A/str B Dx 1M L-Com - 63W5896 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Rt A/str B Dx 1M L-Com
63W5896
Ca Usb 90Rt A/str B Dx 1M L-Com 63W5896
CA USB 90RT A/STR B DX 1M

CA USB 90RT A/STR B DX 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90RA-B-1M 63W5896
Product Name Right Angle USB Cable, Right Angle A Male/Straight B Male, 1.0m Ca Usb 90Rt A/str B Dx 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details