L-com, Inc. Right Angle USB Cable, Down Angle A Male/ Straight B Male, 2.0m CA90DA-B-2M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Down Angle A Male to Straight B Male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Down Angle A Male to Straight B Male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Down Angle A Male/ Straight B Male, 2.0m - CA90DA-B-2M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Down Angle A Male/ Straight B Male, 2.0m
CA90DA-B-2M
Right Angle USB Cable, Down Angle A Male/ Straight B Male, 2.0m CA90DA-B-2M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Down Angle A Male to Straight B Male connectors Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Down Angle A Male to Straight B Male connectors

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb 90Dn A/str B Dx 2M L-Com - 63W5833 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Dn A/str B Dx 2M L-Com
63W5833
Ca Usb 90Dn A/str B Dx 2M L-Com 63W5833
CA USB 90DN A/STR B DX 2M

CA USB 90DN A/STR B DX 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90DA-B-2M 63W5833
Product Name Right Angle USB Cable, Down Angle A Male/ Straight B Male, 2.0m Ca Usb 90Dn A/str B Dx 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details