L-com, Inc. Right Angle USB Cable, Down Angle A Male/ Straight B Male, 1.0m CA90DA-B-1M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Down Angle A Male to Straight B Male connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Down Angle A Male to Straight B Male connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Down Angle A Male/ Straight B Male, 1.0m - CA90DA-B-1M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Down Angle A Male/ Straight B Male, 1.0m
CA90DA-B-1M
Right Angle USB Cable, Down Angle A Male/ Straight B Male, 1.0m CA90DA-B-1M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Down Angle A Male to Straight B Male connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Down Angle A Male to Straight B Male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Dn A/str B Dx 1M L-Com - 63W5832 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Dn A/str B Dx 1M L-Com
63W5832
Ca Usb 90Dn A/str B Dx 1M L-Com 63W5832
CA USB 90DN A/STR B DX 1M

CA USB 90DN A/STR B DX 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90DA-B-1M 63W5832
Product Name Right Angle USB Cable, Down Angle A Male/ Straight B Male, 1.0m Ca Usb 90Dn A/str B Dx 1M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details