L-com, Inc. Right Angle USB Cable, Down Angle A Male/ Up Angle B Male, 0.5m CA90DA-90UB-05M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Down Angle A Male to Up Angle B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Down Angle A Male to Up Angle B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Down Angle A Male/ Up Angle B Male, 0.5m - CA90DA-90UB-05M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Down Angle A Male/ Up Angle B Male, 0.5m
CA90DA-90UB-05M
Right Angle USB Cable, Down Angle A Male/ Up Angle B Male, 0.5m CA90DA-90UB-05M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Down Angle A Male to Up Angle B Male connectors Solves difficult connection problems in tight places Application Portable Data Storage Printer Interface Data Acquisition PC Peripheral Interconnects Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point
  • Down Angle A Male to Up Angle B Male connectors
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Printer Interface
  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Ca Usb 90Up A/90Up B Dx .5M L-Com - 63W5854 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Up A/90Up B Dx .5M L-Com
63W5854
Ca Usb 90Up A/90Up B Dx .5M L-Com 63W5854
CA USB 90UP A/90UP B DX .5M

CA USB 90UP A/90UP B DX .5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90DA-90UB-05M 63W5854
Product Name Right Angle USB Cable, Down Angle A Male/ Up Angle B Male, 0.5m Ca Usb 90Up A/90Up B Dx .5M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details