L-com, Inc. Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 3.0m CA90DA-90LB-3M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Down Angle A Male to Left Angle B Male connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Down Angle A Male to Left Angle B Male connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 3.0m - CA90DA-90LB-3M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 3.0m
CA90DA-90LB-3M
Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 3.0m CA90DA-90LB-3M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Down Angle A Male to Left Angle B Male connectors Molded backshells provide durability and increased strength at cable entry point Solves difficult connection problems in tight places Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Down Angle A Male to Left Angle B Male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Solves difficult connection problems in tight places

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb 90Dn A/90Lt B Dx 3M L-Com - 63W5842 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Dn A/90Lt B Dx 3M L-Com
63W5842
Ca Usb 90Dn A/90Lt B Dx 3M L-Com 63W5842
CA USB 90DN A/90LT B DX 3M

CA USB 90DN A/90LT B DX 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90DA-90LB-3M 63W5842
Product Name Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 3.0m Ca Usb 90Dn A/90Lt B Dx 3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Screw-Lok Reverse Fix - G125-MC15005M3-0150M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 10FT Length - 3021077-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details