L-com, Inc. Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 2.0m CA90DA-90LB-2M

Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Down Angle A Male to Left Angle B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Description
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Down Angle A Male to Left Angle B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 2.0m - CA90DA-90LB-2M - L-com, Inc.
North Andover, MA, United States
Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 2.0m
CA90DA-90LB-2M
Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 2.0m CA90DA-90LB-2M
Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote. Features Down Angle A Male to Left Angle B Male connectors Solves difficult connection problems in tight places 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Molded, angled connector hoods solve difficult connection issues in tight places. Four mold options each for standard A and B style connectors are now available. These high quality constructed cables feature USB 2.0 compliant 26 AWG power leads and are finished in an attractive gray color. Custom configuration options are available with modest minimum requirements, please contact our Sales Team for a quote.

Features

  • Down Angle A Male to Left Angle B Male connectors
  • Solves difficult connection problems in tight places
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; USB Revision 1.0, 1.1, and 2.0 compliant
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Ca Usb 90Dn A/90Lt B Dx 2M L-Com - 63W5841 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb 90Dn A/90Lt B Dx 2M L-Com
63W5841
Ca Usb 90Dn A/90Lt B Dx 2M L-Com 63W5841
CA USB 90DN A/90LT B DX 2M

CA USB 90DN A/90LT B DX 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA90DA-90LB-2M 63W5841
Product Name Right Angle USB Cable, Down Angle A Male/ Left Angle B Male, 2.0m Ca Usb 90Dn A/90Lt B Dx 2M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers