L-com, Inc. 900DB-Series Direct Burial Coax Cable Bulk Reel 1,000 Feet CA900DB-TW-R1K

Description
900DB-Series direct burial watertight cable - 1000 ft. reel. Features Direct burial cable - completely watertight Excellent low loss characteristics For use up to 6 GHz! Great alternative to armored cables Application RF Pigtails WLAN RF antenna cable assemblies Wi-Fi installations
Description
900DB-Series direct burial watertight cable - 1000 ft. reel. Features Direct burial cable - completely watertight Excellent low loss characteristics For use up to 6 GHz! Great alternative to armored cables Application RF Pigtails WLAN RF antenna cable assemblies Wi-Fi installations

Suppliers

Company
Product
Description
Supplier Links
900DB-Series Direct Burial Coax Cable Bulk Reel 1,000 Feet - CA900DB-TW-R1K - L-com, Inc.
North Andover, MA, United States
900DB-Series Direct Burial Coax Cable Bulk Reel 1,000 Feet
CA900DB-TW-R1K
900DB-Series Direct Burial Coax Cable Bulk Reel 1,000 Feet CA900DB-TW-R1K
900DB-Series direct burial watertight cable - 1000 ft. reel. Features Direct burial cable - completely watertight Excellent low loss characteristics For use up to 6 GHz! Great alternative to armored cables Application RF Pigtails WLAN RF antenna cable assemblies Wi-Fi installations

900DB-Series direct burial watertight cable - 1000 ft. reel.

Features

  • Direct burial cable - completely watertight
  • Excellent low loss characteristics
  • For use up to 6 GHz!
  • Great alternative to armored cables

Application

  • RF Pigtails
  • WLAN
  • RF antenna cable assemblies
  • Wi-Fi installations
Supplier's Site
Ca900Db Series Cable 1000 L-Com - 23T5315 - Newark, An Avnet Company
Chicago, IL, United States
Ca900Db Series Cable 1000 L-Com
23T5315
Ca900Db Series Cable 1000 L-Com 23T5315
CA900DB SERIES CABLE 1000

CA900DB SERIES CABLE 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CA900DB-TW-R1K 23T5315
Product Name 900DB-Series Direct Burial Coax Cable Bulk Reel 1,000 Feet Ca900Db Series Cable 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337772-4 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details