L-com, Inc. CommScope Cat5e 5NF4 Ultra II , By The Foot CA5NF4-FOOT

Description
CommScope 5NF4 Ultra II Enhanced CAT5e flooded cable is a high quality twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. Features EIA568 color-coded for compatibility with standard installations Flooded jacket provides moisture protection when used in an outdoor environment Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks PE UV protected jacket prevents damage due to sunlight exposure Application Campus networking Outdoor Ethernet Networks Harsh environment LAN
Description
CommScope 5NF4 Ultra II Enhanced CAT5e flooded cable is a high quality twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. Features EIA568 color-coded for compatibility with standard installations Flooded jacket provides moisture protection when used in an outdoor environment Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks PE UV protected jacket prevents damage due to sunlight exposure Application Campus networking Outdoor Ethernet Networks Harsh environment LAN

Suppliers

Company
Product
Description
Supplier Links
CommScope Cat5e 5NF4 Ultra II , By The Foot - CA5NF4-FOOT - L-com, Inc.
North Andover, MA, United States
CommScope Cat5e 5NF4 Ultra II , By The Foot
CA5NF4-FOOT
CommScope Cat5e 5NF4 Ultra II , By The Foot CA5NF4-FOOT
CommScope 5NF4 Ultra II Enhanced CAT5e flooded cable is a high quality twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications. Features EIA568 color-coded for compatibility with standard installations Flooded jacket provides moisture protection when used in an outdoor environment Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks PE UV protected jacket prevents damage due to sunlight exposure Application Campus networking Outdoor Ethernet Networks Harsh environment LAN

CommScope 5NF4 Ultra II Enhanced CAT5e flooded cable is a high quality twisted-pair cable with a tough UV resistant polyethylene outer jacket and a water-blocking flooded core. Suitable for outdoor applications.

Features

  • EIA568 color-coded for compatibility with standard installations
  • Flooded jacket provides moisture protection when used in an outdoor environment
  • Category 6 Outdoor water-blocked cable with UV resistant jacket 1,000 Ft reel
  • EIA/TIA 568 compliant Category 6 rated to 250Mhz for high performance Ethernet networks
  • PE UV protected jacket prevents damage due to sunlight exposure

Application

  • Campus networking
  • Outdoor Ethernet Networks
  • Harsh environment
  • LAN
Supplier's Site
Cacat5E Commscope 5Nf4 L-Com - 23T5311 - Newark, An Avnet Company
Chicago, IL, United States
Cacat5E Commscope 5Nf4 L-Com
23T5311
Cacat5E Commscope 5Nf4 L-Com 23T5311
CACAT5e CommScope 5NF4

CACAT5e CommScope 5NF4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA5NF4-FOOT 23T5311
Product Name CommScope Cat5e 5NF4 Ultra II , By The Foot Cacat5E Commscope 5Nf4 L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details