L-com, Inc. RP-TNC Jack to RP-TNC Plug 400 Series Assembly 20 ft CA4RTMRTF020

Description
High quality fully tested Reverse Polarity TNC Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Application RF Voice/Video/Data Wireless LAN Devices Antenna Cable Wireless Infrastructure
Description
High quality fully tested Reverse Polarity TNC Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Application RF Voice/Video/Data Wireless LAN Devices Antenna Cable Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Jack to RP-TNC Plug 400 Series Assembly 20 ft - CA4RTMRTF020 - L-com, Inc.
North Andover, MA, United States
RP-TNC Jack to RP-TNC Plug 400 Series Assembly 20 ft
CA4RTMRTF020
RP-TNC Jack to RP-TNC Plug 400 Series Assembly 20 ft CA4RTMRTF020
High quality fully tested Reverse Polarity TNC Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Made with high performance, high quality 400-series coax cable Widest selection of lengths and connector styles Each assembly is fully tested ensuring the highest quality Excellent low loss characteristics Application RF Voice/Video/Data Wireless LAN Devices Antenna Cable Wireless Infrastructure

High quality fully tested Reverse Polarity TNC Jack to Reverse Polarity TNC Plug cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Made with high performance, high quality 400-series coax cable
  • Widest selection of lengths and connector styles
  • Each assembly is fully tested ensuring the highest quality
  • Excellent low loss characteristics

Application

  • RF Voice/Video/Data
  • Wireless LAN Devices
  • Antenna Cable
  • Wireless Infrastructure
Supplier's Site
Rf Cable, Tnc Rp Jack-Tnc Rp Plug, 20Ft; Connector To Connector L-Com - 23T5302 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Rp Jack-Tnc Rp Plug, 20Ft; Connector To Connector L-Com
23T5302
Rf Cable, Tnc Rp Jack-Tnc Rp Plug, 20Ft; Connector To Connector L-Com 23T5302
RF CABLE, TNC RP JACK-TNC RP PLUG, 20FT; Connector to Connector:TNC RP Jack to TNC RP Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, TNC RP JACK-TNC RP PLUG, 20FT; Connector to Connector:TNC RP Jack to TNC RP Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4RTMRTF020 23T5302
Product Name RP-TNC Jack to RP-TNC Plug 400 Series Assembly 20 ft Rf Cable, Tnc Rp Jack-Tnc Rp Plug, 20Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details