L-com, Inc. RP-N Plug to N-Male 400 Series Assembly 2 ft CA4RNPNM002

Description
High quality fully tested Reverse Polarity N-Plug to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 400-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Antenna Cable RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices
Description
High quality fully tested Reverse Polarity N-Plug to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 400-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Antenna Cable RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices

Suppliers

Company
Product
Description
Supplier Links
RP-N Plug to N-Male 400 Series Assembly 2 ft - CA4RNPNM002 - L-com, Inc.
North Andover, MA, United States
RP-N Plug to N-Male 400 Series Assembly 2 ft
CA4RNPNM002
RP-N Plug to N-Male 400 Series Assembly 2 ft CA4RNPNM002
High quality fully tested Reverse Polarity N-Plug to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference. Features Custom cable lengths available Each assembly is fully tested ensuring the highest quality Made with high performance, high quality 400-series coax cable Excellent low loss characteristics Widest selection of lengths and connector styles Application Antenna Cable RF Voice/Video/Data Wireless Infrastructure Wireless LAN Devices

High quality fully tested Reverse Polarity N-Plug to N-Male cable assemblies featuring high performance 400-Series coax cable. These lightweight cables have excellent low loss characteristics.
Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator.
Not sure what connector your radio has. Use our Radio to Connector-Type Cross-Reference.

Features

  • Custom cable lengths available
  • Each assembly is fully tested ensuring the highest quality
  • Made with high performance, high quality 400-series coax cable
  • Excellent low loss characteristics
  • Widest selection of lengths and connector styles

Application

  • Antenna Cable
  • RF Voice/Video/Data
  • Wireless Infrastructure
  • Wireless LAN Devices
Supplier's Site
Carp-N Plug To N-Male 2 Ft L-Com - 23T5297 - Newark, An Avnet Company
Chicago, IL, United States
Carp-N Plug To N-Male 2 Ft L-Com
23T5297
Carp-N Plug To N-Male 2 Ft L-Com 23T5297
CARP-N Plug to N-Male 2 ft

CARP-N Plug to N-Male 2 ft

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4RNPNM002 23T5297
Product Name RP-N Plug to N-Male 400 Series Assembly 2 ft Carp-N Plug To N-Male 2 Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016689-3 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers