L-com, Inc. N-Male to N-Male Lightning Protector, 400-Series Cable Assembly - 2 ft CA4NMLPNM002

Description
The CA4NMLPNM series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NM-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Low loss CA-400 series coax cable Application IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes Distributed Antenna Systems (DAS) protection
Description
The CA4NMLPNM series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NM-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Low loss CA-400 series coax cable Application IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes Distributed Antenna Systems (DAS) protection

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Male Lightning Protector, 400-Series Cable Assembly - 2 ft - CA4NMLPNM002 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Male Lightning Protector, 400-Series Cable Assembly - 2 ft
CA4NMLPNM002
N-Male to N-Male Lightning Protector, 400-Series Cable Assembly - 2 ft CA4NMLPNM002
The CA4NMLPNM series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NM-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Low loss CA-400 series coax cable Application IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes Distributed Antenna Systems (DAS) protection

The CA4NMLPNM series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Male gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss.
These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NM-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding.
Custom lengths and connectors are also available. Contact L-com sales for more information.
For additional information and complete specification, please see the data sheet in the Downloads section.
Note: The lightning protector can also be purchased separately, see AL6-NM-14-9.

Features

  • Custom lengths and connectors available
  • Each assembly is fully tested ensuring the highest quality
  • Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube
  • Low loss CA-400 series coax cable

Application

  • IEEE 802.11a/b/g/n wireless systems
  • Pre-made cables ideal for rapid deployment applications
  • Protect wireless devices and networks from damage due to lightning strikes
  • Distributed Antenna Systems (DAS) protection
Supplier's Site
Canm / Nm 6Ghz Lp Ca-400 2Ft L-Com - 78X6128 - Newark, An Avnet Company
Chicago, IL, United States
Canm / Nm 6Ghz Lp Ca-400 2Ft L-Com
78X6128
Canm / Nm 6Ghz Lp Ca-400 2Ft L-Com 78X6128
CANM / NM 6GHz LP CA-400 2FT

CANM / NM 6GHz LP CA-400 2FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4NMLPNM002 78X6128
Product Name N-Male to N-Male Lightning Protector, 400-Series Cable Assembly - 2 ft Canm / Nm 6Ghz Lp Ca-400 2Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 1115490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details