L-com, Inc. N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 20 ft CA4NMLPNF020

Description
The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Low loss CA-400 series coax cable Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Application Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes
Description
The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Low loss CA-400 series coax cable Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Application Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes

Suppliers

Company
Product
Description
Supplier Links
N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 20 ft - CA4NMLPNF020 - L-com, Inc.
North Andover, MA, United States
N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 20 ft
CA4NMLPNF020
N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 20 ft CA4NMLPNF020
The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss. These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding. Custom lengths and connectors are also available. Contact L-com sales for more information. For additional information and complete specification, please see the data sheet in the Downloads section. Note: The lightning protector can also be purchased separately, see AL6-NF-14-9. Features Custom lengths and connectors available Each assembly is fully tested ensuring the highest quality Low loss CA-400 series coax cable Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube Application Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Pre-made cables ideal for rapid deployment applications Protect wireless devices and networks from damage due to lightning strikes

The CA4NMLPNF series are high performance low loss 400-series cable assemblies that feature a N-Male connector to an in-line N-Female Bulkhead gas discharge tube lightning protector attached directly to the cable. This not only reduces the cost since a connector is eliminated, but helps reduce return loss and insertion loss.
These cable assemblies feature L-com's CA-400 which is a UV resistant polyethylene jacketed high performance flexible low loss coaxial cable. Attached directly to the cable is L-com's AL6-NF-14-9 5.8 GHz coaxial lightning protector. With a replaceable gas tube element, multi-strike capability and fast response time, they are suitable for a wide range of applications. A ground lug and terminal is provided directly on the lightning protector housing, which provides superior grounding.
Custom lengths and connectors are also available. Contact L-com sales for more information.
For additional information and complete specification, please see the data sheet in the Downloads section.
Note: The lightning protector can also be purchased separately, see AL6-NF-14-9.

Features

  • Custom lengths and connectors available
  • Each assembly is fully tested ensuring the highest quality
  • Low loss CA-400 series coax cable
  • Integral 5.8 GHz coax lightning surge protector with multi-strike capability and replaceable gas tube

Application

  • Distributed Antenna Systems (DAS) protection
  • IEEE 802.11a/b/g/n wireless systems
  • Pre-made cables ideal for rapid deployment applications
  • Protect wireless devices and networks from damage due to lightning strikes
Supplier's Site
Canm / Nf 6Ghz Lp Ca-400 20Ft L-Com - 78X6127 - Newark, An Avnet Company
Chicago, IL, United States
Canm / Nf 6Ghz Lp Ca-400 20Ft L-Com
78X6127
Canm / Nf 6Ghz Lp Ca-400 20Ft L-Com 78X6127
CANM / NF 6GHz LP CA-400 20FT

CANM / NF 6GHz LP CA-400 20FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CA4NMLPNF020 78X6127
Product Name N-Male to N-Female Bulkhead Lightning Protector, 400-Series Cable Assembly - 20 ft Canm / Nf 6Ghz Lp Ca-400 20Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers